STMicroelectronics, Inc. 1.5A SOIC Gate Driver IC STSR30D

Description
DC/DC Controller, Flyback, Synchronous Rectifier Driver, 1.5A, SOIC Product overview: STSR30D from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-STSR30D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Controller, Flyback, Synchronous Rectifier Driver, 1.5A, SOIC Product overview: STSR30D from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-STSR30D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A SOIC Gate Driver IC
730-STSR30D
1.5A SOIC Gate Driver IC 730-STSR30D
DC/DC Controller, Flyback, Synchronous Rectifier Driver, 1.5A, SOIC Product overview: STSR30D from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-STSR30D can be used for catalog matching and distributor lookup.

DC/DC Controller, Flyback, Synchronous Rectifier Driver, 1.5A, SOIC Product overview: STSR30D from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-STSR30D can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - STSR30D - 141369-STSR30D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - STSR30D
141369-STSR30D
PMIC - PMIC - Gate Drivers - STSR30D 141369-STSR30D
Manufacturer: STMicroelectronics Win Source Part Number: 141369-STSR30D Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: 4 V to 5.5 V Rise and Fall Time: 40ns, 40ns Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 141369-STSR30D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 4 V to 5.5 V
Rise and Fall Time: 40ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - 497-6747-5-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
497-6747-5-ND
Gate Drivers 497-6747-5-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - STSR30D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
STSR30D
Gate Drivers STSR30D
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - STSR30D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
STSR30D
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers STSR30D
IC GATE DRVR LOW-SIDE 8SO

IC GATE DRVR LOW-SIDE 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-STSR30D 141369-STSR30D 497-6747-5-ND STSR30D STSR30D
Product Name 1.5A SOIC Gate Driver IC PMIC - PMIC - Gate Drivers - STSR30D Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Number of Outputs 1; 1
Supply Voltage 4 to 5.5 volts 4 to 5.5 volts 4 to 5.5 volts 4 to 5.5 volts 5.5 to 4 volts
Fall Time 40 ns 40 ns 40 ns 40 ns
Package Type SOIC 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Driver Type Low-side Low-side Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCVF111FNRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 650000 kHz
View Details
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tube
View Details
Power Distribution Switches, Load Drivers - UDN2559BT - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 74HC540D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SO20
Packing Method Tape Reel; Tape & Reel; Other
View Details