DC/DC Controller, 5.5V, 1.5A, 500kHz, SO, Flyback Driver Product overview: STSR30D-TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.5A, 500kHz. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5.5V, 1.5A, 500kHz, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-STSR30D-TR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 031553-STSR30D-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 4 V to 5.5 V
Rise and Fall Time: 40ns, 40ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC DRIVER FLY BACK 8-SOIC
IC GATE DRVR LOW-SIDE 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-STSR30D-TR | 497-2155-2-ND | 031553-STSR30D-TR | STSR30D-TR | 761-STSR30D-TR | STSR30D-TR |
| Product Name | 5.5V 1.5A 500kHz Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - STSR30D-TR | Gate Drivers | IC DRIVER FLY BACK 8-SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Number of Outputs | 1; 1 | |||||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 to 4 volts |
| Fall Time | 40 ns | 40 ns | 40 ns | 40 ns | 40 ns | |
| Package Type | SO | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | |
| Driver Type | Low-side | Low-side | Low-side |