Manufacturer: STMicroelectronics
Win Source Part Number: 054015-STSR2PCD
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2A, 3.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 40ns, 30ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Non-Inverting 8-SOIC
2A Synchronous Gate Driver IC, SOIC, 750kHz, 3.5A Out Product overview: STSR2PCD from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 750kHz, 3.5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 750kHz, 3.5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-STSR2PCD can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SO
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 054015-STSR2PCD | 497-5404-5-ND | 730-STSR2PCD | STSR2PCD | STSR2PCD |
| Product Name | PMIC - PMIC - Gate Drivers - STSR2PCD | Gate Drivers | 2A 750kHz 3.5A SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 3.5 amps | 3.5 amps | 3.5 amps | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts |
| Rise Time | 40 ns | 40 ns | 40 ns |