Compact dual brushed DC motor driver Product overview: STSPIN840 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Dual, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STSPIN840 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Logic 24-TQFPN (4x4)
Motor Driver Power MOSFET Logic 24-TQFPN (4x4)
Motor Driver Power MOSFET Logic 24-TQFPN (4x4)
Win Source Part Number: 1253342-STSPIN840
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: STSPIN8
Package: Tape & Reel
Applications: Industrial
Standard Package: 4,500
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic
Output Configuration: Half Bridge (4)
Voltage - Load: 48V (Max)
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 7V ~ 45V
Package / Case: 24-TFQFN Exposed Pad
Supplier Device Package: 24-TQFPN (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18119-6,497-1811
Base Product Number: STSPIN840
Motor Driver Power MOSFET Logic 24-TQFPN (4x4)
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:DC Brush; No. of Outputs:4Outputs; Output Current:1.5A; Output Voltage:48V; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:7V; Supply Voltage Max:45V; Operating Temperature RoHS Compliant: Yes
IC MOTOR DRIVER 7V-45V 24TQFPN
IC MOTOR DRIVER 7V-45V 24TQFPN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-STSPIN840 | 497-18119-2-ND | 1253342-STSPIN840 | STSPIN840 | 94AC2372 | STSPIN840 | STSPIN840 |
| Product Name | Dual Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | DC Brushed; DC Brush | ||||
| Configuration | PCB Mount; 24-TFQFN Exposed Pad | ||||||
| Communication | Logic | Logic | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 7 to 45 volts | 7 to 45 volts | 7 to 45 volts |