Multiphase Motor Driver Power MOSFET Logic 24-TQFPN (4x4)
Multiphase Motor Driver Power MOSFET Logic 24-TQFPN (4x4)
Multiphase Motor Driver Power MOSFET Logic 24-TQFPN (4x4)
Triple Half Bridge Motor Driver 24-Pin TFQFPN EP T/R Product overview: STSPIN830 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STSPIN830 can be used for catalog matching and distributor lookup.
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:1.5A; Output Voltage:48V; Driver Case Style:TFQFPN; No. of Pins:24Pins; Supply Voltage Min:7V; Supply Voltage Max:45V; RoHS Compliant: Yes
IC MTR DRV MULTPHS 7-45V 24TQFPN
IC MTR DRV MULTPHS 7-45V 24TQFPN
Multiphase Motor Driver Power MOSFET Logic 24-TQFPN (4x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-18118-6-ND | 744-STSPIN830 | 94AC2371 | STSPIN830 | STSPIN830 | STSPIN830 |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; 24-TFQFN Exposed Pad | |||||
| Communication | Logic | Logic | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 7 to 45 volts | 7 to 45 volts | ||||
| DC Input | 7 to 45 volts | 7 to 45 volts |