Advanced 256 microsteps integrated motor driver with step-clock and direction interface Product overview: STSPIN820 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STSPIN820 can be used for catalog matching and distributor lookup.
256 microstep integrated Motor Driver
256 microstep integrated Motor Driver
256 microstep integrated Motor Driver
Bipolar Motor Driver Power MOSFET Logic 24-TQFPN (4x4)
Bipolar Motor Driver Power MOSFET Logic 24-TQFPN (4x4)
Bipolar Motor Driver Power MOSFET Logic 24-TQFPN (4x4)
IC MTR DRVR BIPLR 7-45V 24TFQFPN
MOTOR DRIVER, STEPPER, 1.5A, TFQFPN-24; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:48V; Driver Case Style:TFQFPN; No. of Pins:24Pins; Supply Voltage Min:7V; Supply Voltage Max:45V RoHS Compliant: Yes
Bipolar Motor Driver Power MOSFET Logic 24-TQFPN (4x4)
IC MTR DRVR BIPLR 7-45V 24TFQFPN
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Stepper Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-STSPIN820 | 1646997 | 497-17713-2-ND | STSPIN820 | 45AC5640 | STSPIN820 | STSPIN820 |
| Product Name | Motor Driver IC | Motor Driver ICs | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Stepper, 1.5A, Tfqfpn-24; Motor Type Stmicroelectronics | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | Stepper | Stepper | |||||
| Configuration | PCB Mount | PCB Mount; 24-TFQFN Exposed Pad | |||||
| DC Input | 48 volts | 7 to 45 volts | 7 to 45 volts | ||||
| Communication | Logic | Logic | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |