Win Source Part Number: 1353599-STSPIN32G4
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tray
Product Status: Active
Base Product Number: STSPIN32
Technology: Power MOSFET
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: 3A991A2
Function: Driver - Fully Integrated, Control and Power Stage
Voltage - Supply: 5.5V ~ 75V
Output Configuration: Half Bridge (3)
Current - Output: 1A
Interface: I²C, SPI, UART
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
3-PHASE BRUSHLESS MOTOR CONTROLL Product overview: STSPIN32G4 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STSPIN32G4 can be used for catalog matching and distributor lookup.
3-PH MOTOR CONTROLLER, -40 TO 125DEG C ROHS COMPLIANT: YES
3-PHASE BRUSHLESS MOTOR CONTROLL
3-PHASE BRUSHLESS MOTOR CONTROLL
Multiphase Motor Driver Power MOSFET I²C, SPI, UART
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1353599-STSPIN32G4 | 744-STSPIN32G4 | 40AJ8433 | STSPIN32G4 | STSPIN32G4 | STSPIN32G4 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver IC | 3-Ph Motor Controller, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| AC Input | 6 to 75 volts | |||||
| DC Input | 6 to 75 volts | 75 volts | ||||
| Continuous Current | 1 amps | |||||
| PC-Based Bus | I2C, SPI, UART |