Manufacturer: STMicroelectronics
Win Source Part Number: 808815-STSPIN32F0TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Applications: BLDC Controller
Interface: I2C, SPI, UART/USART
Number of I/O: 16
Program Memory Type: FLASH (32kB)
RAM Size: 4K x 8
Controller Series: STM32F031x6x7
Supplier Device Package: 48-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V ~ 45V
Part Number Series: STSPIN
Advanced BLDC controller with embedded STM32 MCU Product overview: STSPIN32F0TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STSPIN32F0TR can be used for catalog matching and distributor lookup.
IND & POWER CONV
IND & POWER CONV
IND & POWER CONV
IND & POWER CONV
4KB CM0 FLASH VFQFPN-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IND & POWER CONV
IND & POWER CONV
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 808815-STSPIN32F0TR | 769-STSPIN32F0TR | 497-17116-2-ND | STSPIN32F0TR | STSPIN32F0TR | STSPIN32F0TR | STSPIN32F0TR |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - STSPIN32F0TR | Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH (32kB) | Flash | Flash | ||||
| Supply Voltage | 8 to 45 volts | 8 to ? volts | 8 to 45 volts | 8 to 45 volts | |||
| Serial Interface | I²C; SPI; UART; USART; I2C, SPI, UART/USART | SPI; UART; USART | I²C; SPI; UART; USART; I²C, SPI, UART/USART | ||||
| I/O Ports | 16 | 16 |