STMicroelectronics, Inc. Motor Controller, 3-Ph Bldc, Vfqfpn-48; Motor Type Stmicroelectronics STSPIN32F0A

Description
MOTOR CONTROLLER, 3-PH BLDC, VFQFPN-48; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:70mA; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:48Pins; Supply Voltage Min:6.7V; Supply Voltage Max:45V; OperatingRoHS Compliant: Yes
Datasheet
Description
MOTOR CONTROLLER, 3-PH BLDC, VFQFPN-48; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:70mA; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:48Pins; Supply Voltage Min:6.7V; Supply Voltage Max:45V; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Controller, 3-Ph Bldc, Vfqfpn-48; Motor Type Stmicroelectronics - 43AC0300 - Newark, An Avnet Company
Chicago, IL, United States
Motor Controller, 3-Ph Bldc, Vfqfpn-48; Motor Type Stmicroelectronics
43AC0300
Motor Controller, 3-Ph Bldc, Vfqfpn-48; Motor Type Stmicroelectronics 43AC0300
MOTOR CONTROLLER, 3-PH BLDC, VFQFPN-48; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:70mA; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:48Pins; Supply Voltage Min:6.7V; Supply Voltage Max:45V; OperatingRoHS Compliant: Yes

MOTOR CONTROLLER, 3-PH BLDC, VFQFPN-48; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:70mA; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:48Pins; Supply Voltage Min:6.7V; Supply Voltage Max:45V; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 43AC0300
Product Name Motor Controller, 3-Ph Bldc, Vfqfpn-48; Motor Type Stmicroelectronics
Motor / System DC Brushless; DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Servo Controller for Miniature Piezo Inertia Drives, 3-Channel - E-873 - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 3.0
Setup Computer
View Details
SMC-3 30A Smart Motor Controller - 150-C30NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 30 amps
View Details