600V THREE-PHASE CONTROLLER WITH
600V three-phase controller with MCU Product overview: STSPIN32F0602 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 600V, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STSPIN32F0602 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1264962-STSPIN32F060
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: STSPIN32F060x
Core Processor: ARM® Cortex®-M0
Package: Tray
Applications: Home & Industrial
Standard Package: 160
Mounting: SMD (SMT)
Interface: I2C, SPI, UART/USART
Number of I/O: 21
Program Memory Type: FLASH (32kB)
RAM Size: 4K x 8
Controller Series: STM32F031x6x7
Voltage - Supply: 9V ~ 20V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STSPIN32F0602
Base Product Number: STSPIN32
600V THREE-PHASE CONTROLLER WITH
600V THREE-PHASE CONTROLLER WITH
600V THREE-PHASE CONTROLLER WITH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-STSPIN32F0602-ND | 769-STSPIN32F0602 | 1264962-STSPIN32F0602 | STSPIN32F0602 | STSPIN32F0602 | STSPIN32F0602 |
| Product Name | Application Specific Microcontrollers | 600V Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 4 KB | 32 KB | 4 KB | 4 KB | ||
| ROM Type | Flash | Flash; FLASH (32kB) | ||||
| Supply Voltage | 9 to 20 volts | 9 to 20 volts | 9 to 20 volts | |||
| Serial Interface | SPI; UART; USART | I²C; SPI; UART; USART; I2C, SPI, UART/USART | I²C; SPI; UART; USART; I²C, SPI, UART/USART | |||
| Package Type | TQFP; Other; 64-TQFP Exposed Pad | QFP | QFP; TQFP; Other; 64-TQFP Exposed Pad |