600V THREE-PHASE CONTROLLER WITH Product overview: STSPIN32F0601Q from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 600V, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STSPIN32F0601Q can be used for catalog matching and distributor lookup.
600V THREE-PHASE CONTROLLER WITH
600V THREE-PHASE CONTROLLER WITH
600V THREE-PHASE CONTROLLER WITH
600V THREE-PHASE CONTROLLER WITH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-STSPIN32F0601Q | 497-STSPIN32F0601Q-ND | STSPIN32F0601Q | STSPIN32F0601Q | STSPIN32F0601Q |
| Product Name | 600V Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 9 to 20 volts | 9 to 20 volts | 9 to 20 volts | ||
| Serial Interface | I2C, SPI, UART/USART | SPI; UART; USART | I²C; SPI; UART; USART; I²C, SPI, UART/USART | ||
| Package Type | Other; Tray | Other; 72-VFQFN Exposed Pad | Other; 72-VFQFN Exposed Pad | ||
| Pin Count | 72 | 72 |