600V three-phase controller with MCU Product overview: STSPIN32F0601 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 600V, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STSPIN32F0601 can be used for catalog matching and distributor lookup.
600V THREE-PHASE CONTROLLER WITH
600V THREE-PHASE CONTROLLER WITH
4KB CM0 FLASH TQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
600V THREE-PHASE CONTROLLER WITH
600V THREE-PHASE CONTROLLER WITH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-STSPIN32F0601 | 497-STSPIN32F0601-ND | STSPIN32F0601 | STSPIN32F0601 | STSPIN32F0601 | STSPIN32F0601 |
| Product Name | 600V Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM Type | Flash | Flash | ||||
| Supply Voltage | 9 to 20 volts | 9 to 20 volts | 20 to 9 volts | |||
| Serial Interface | SPI; UART; USART | I²C; SPI; UART; USART; I²C, SPI, UART/USART | ||||
| Package Type | TQFP; Other; 64-TQFP Exposed Pad | QFP; TQFP; Other; 64-TQFP Exposed Pad | QFP; TQFP | QFP |