STMicroelectronics, Inc. Application Specific Microcontrollers STSPIN32F0252TR

Description
250 V THREE-PHASE CONTROLLER WIT
Request a Quote Datasheet
Description
250 V THREE-PHASE CONTROLLER WIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Microcontrollers - 497-STSPIN32F0252TR-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
497-STSPIN32F0252TR-ND
Application Specific Microcontrollers 497-STSPIN32F0252TR-ND
250 V THREE-PHASE CONTROLLER WIT

250 V THREE-PHASE CONTROLLER WIT

Buy Now Datasheet
Singapore, Singapore
250 V Embedded Microcontroller MCU
769-STSPIN32F0252TR
250 V Embedded Microcontroller MCU 769-STSPIN32F0252TR
250 V three-phase controller with MCU Product overview: STSPIN32F0252TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 250 V, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STSPIN32F0252TR can be used for catalog matching and distributor lookup.

250 V three-phase controller with MCU Product overview: STSPIN32F0252TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 250 V, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STSPIN32F0252TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1264965-STSPIN32F0252TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1264965-STSPIN32F0252TR
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1264965-STSPIN32F0252TR
Win Source Part Number: 1264965-STSPIN32F025 2TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: STSPIN32F025x Core Processor: ARM® Cortex®-M0 Package: Tape & Reel (TR) Applications: Home & Industrial Standard Package: 1,000 Mounting: SMD (SMT) Interface: I2C, SPI, UART/USART Number of I/O: 21 Program Memory Type: FLASH (32kB) RAM Size: 4K x 8 Controller Series: STM32F031x6x7 Voltage - Supply: 9V ~ 20V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: STMicroelectronics Other Names: 497-STSPIN32F0252TR Base Product Number: STSPIN32

Win Source Part Number: 1264965-STSPIN32F0252TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: STSPIN32F025x
Core Processor: ARM® Cortex®-M0
Package: Tape & Reel (TR)
Applications: Home & Industrial
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: I2C, SPI, UART/USART
Number of I/O: 21
Program Memory Type: FLASH (32kB)
RAM Size: 4K x 8
Controller Series: STM32F031x6x7
Voltage - Supply: 9V ~ 20V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Other Names: 497-STSPIN32F0252TR
Base Product Number: STSPIN32

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - STSPIN32F0252TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
STSPIN32F0252TR
Embedded - Microcontrollers - Application Specific STSPIN32F0252TR
250 V THREE-PHASE CONTROLLER WIT

250 V THREE-PHASE CONTROLLER WIT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - STSPIN32F0252TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
STSPIN32F0252TR
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers STSPIN32F0252TR
250 V THREE-PHASE CONTROLLER WIT

250 V THREE-PHASE CONTROLLER WIT

Supplier's Site
Application Specific Microcontrollers - STSPIN32F0252TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
STSPIN32F0252TR
Application Specific Microcontrollers STSPIN32F0252TR
250 V THREE-PHASE CONTROLLER WIT

250 V THREE-PHASE CONTROLLER WIT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STSPIN32F0252TR-ND 769-STSPIN32F0252TR 1264965-STSPIN32F0252TR STSPIN32F0252TR STSPIN32F0252TR STSPIN32F0252TR
Product Name Application Specific Microcontrollers 250 V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded - Microcontrollers - Application Specific Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers
RAM 4 KB 32 KB 4 KB 4 KB
ROM Type Flash Flash; FLASH (32kB)
Supply Voltage 9 to 20 volts 9 to 20 volts 9 to 20 volts
Serial Interface SPI; UART; USART I²C; SPI; UART; USART; I2C, SPI, UART/USART I²C; SPI; UART; USART; I²C, SPI, UART/USART
Package Type TQFP; Other; 64-TQFP Exposed Pad QFP QFP; TQFP; Other; 64-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-ADM5120PX-AB-R-2 - ERSAELECTRONICS PTE. LTD.
Specs
RAM 16 KB
Serial Interface Ethernet, UART, USB
Package Type Other; Tape & Reel (TR)
View Details
5 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details