Win Source Part Number: 1264966-STSPIN32F025
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: STSPIN32F025x
Core Processor: ARM® Cortex®-M0
Package: Tape & Reel
Applications: Home & Industrial
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: I2C, SPI, UART/USART
Number of I/O: 21
Program Memory Type: FLASH (32kB)
RAM Size: 4K x 8
Controller Series: STM32F031x6x7
Voltage - Supply: 9V ~ 20V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STSPIN32F0251CT,
Base Product Number: STSPIN32
250 V THREE-PHASE CONTROLLER WIT
250 V THREE-PHASE CONTROLLER WIT
250 V THREE-PHASE CONTROLLER WIT
250 V three-phase controller with MCU Product overview: STSPIN32F0251TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 250 V, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STSPIN32F0251TR can be used for catalog matching and distributor lookup.
250 V THREE-PHASE CONTROLLER WIT
250 V THREE-PHASE CONTROLLER WIT
250 V THREE-PHASE CONTROLLER WIT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264966-STSPIN32F0251TR | 497-STSPIN32F0251DKR-ND | 769-STSPIN32F0251TR | STSPIN32F0251TR | STSPIN32F0251TR | STSPIN32F0251TR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | 250 V Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 32 KB | 4 KB | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH (32kB) | Flash | ||||
| Supply Voltage | 9 to 20 volts | 9 to 20 volts | 9 to 20 volts | 20 to 9 volts | ||
| Serial Interface | I²C; SPI; UART; USART; I2C, SPI, UART/USART | SPI; UART; USART | I²C; SPI; UART; USART; I²C, SPI, UART/USART | |||
| I/O Ports | 21 | 21 |