Manufacturer: STMicroelectronics
Win Source Part Number: 727315-STSPIN32F0
Manufacturer Homepage: www.st.com
Reference case: VFQFPN 7x7x1.0 48 PITCH 0.5
Reference Date Code: 1732+
Alternative Parts (Cross-Reference): UC3638N; E-TEA3718SFP; E-L6219R;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IC BLDC CTLR STM32 48VFQFPN
Advanced BLDC controller with embedded STM32 MCU Product overview: STSPIN32F0 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STSPIN32F0 can be used for catalog matching and distributor lookup.
IC BLDC CTLR STM32 48VFQFPN
IC BLDC CTLR STM32 48VFQFPN
IC BLDC CTLR STM32 48VFQFPN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 727315-STSPIN32F0 | 497-16978-ND | 769-STSPIN32F0 | STSPIN32F0 | STSPIN32F0 | STSPIN32F0 |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - STSPIN32F0 | Application Specific Microcontrollers | Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 4 KB | 4 KB | 4 KB | |||
| ROM Type | Flash | |||||
| Supply Voltage | 8 to 45 volts | 8 to ? volts | 8 to 45 volts | 45 to 8 volts | ||
| Serial Interface | SPI; UART; USART | I²C; SPI; UART; USART; I²C, SPI, UART/USART | ||||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |