Motor Driver Power MOSFET PWM 16-VFQFPN (3x3)
Motor Driver Power MOSFET PWM 16-VFQFPN (3x3)
Motor Driver Power MOSFET PWM 16-VFQFPN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 734784-STSPIN250
Manufacturer Homepage: www.st.com
Reference case: SMD/SMT
Reference Date Code: 1727+
Alternative Parts (Cross-Reference): MTD6501C-HC1; DRV8332DKDR; DRV8332DKD; STSPIN250;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quad Half Bridge Motor Driver IC, 1.8-10V, 16-Pin VFQFPN Product overview: STSPIN250 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, 10V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STSPIN250 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM 16-VFQFPN (3x3)
IC MOTOR DRIVER 0V-5V 16VFQFPN
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:2.6A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:16Pins; Supply Voltage Min:1.8V; Supply Voltage Max:10V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRIVER 0V-5V 16VFQFPN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-17035-2-ND | 734784-STSPIN250 | 744-STSPIN250 | STSPIN250 | STSPIN250 | 51AC9606 | STSPIN250 |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - STSPIN250 | Quad 10V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | DC Brushed; DC Brush | ||||
| Configuration | PCB Mount; 16-VFQFN Exposed Pad | ||||||
| Communication | PWM | PWM | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||||
| AC Input | 0 to 5 volts | 2 to 10 volts |