Manufacturer: STMicroelectronics
Win Source Part Number: 742126-STSPIN240
Manufacturer Homepage: www.st.com
Reference case: QFN 3x3 16-pin
Reference Date Code: 1733+
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Half Bridge (4) Driver DC Motors, General Purpose Power MOSFET 16-VFQFPN (3x3)
IC HALF BRIDGE DRV 1.3A 16VFQFPN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 742126-STSPIN240 | STSPIN240 | STSPIN240 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - STSPIN240 | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Inverting | ||
| Output Current | 1.3 amps | ||
| Supply Voltage | 0.0 to 5 volts | 5 to 0.0 volts |