STMicroelectronics Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers STSPIN233

Description
Win Source Part Number: 1253547-STSPIN233 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: STSPIN2 Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 1.3A Output Configuration: Half Bridge (3) Voltage - Load: 1.8V ~ 10V Rds On (Typ): 400mOhm LS + HS Load Type: Inductive Voltage - Supply: 0V ~ 5V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17787-6,497-1778 7-1,497-17787-2 Base Product Number: STSPIN233
Request a Quote Datasheet
Description
Win Source Part Number: 1253547-STSPIN233 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: STSPIN2 Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 1.3A Output Configuration: Half Bridge (3) Voltage - Load: 1.8V ~ 10V Rds On (Typ): 400mOhm LS + HS Load Type: Inductive Voltage - Supply: 0V ~ 5V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17787-6,497-1778 7-1,497-17787-2 Base Product Number: STSPIN233
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253547-STSPIN233 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253547-STSPIN233
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253547-STSPIN233
Win Source Part Number: 1253547-STSPIN233 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: STSPIN2 Package: Tape & Reel Applications: DC Motors, General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic Current - Output / Channel: 1.3A Output Configuration: Half Bridge (3) Voltage - Load: 1.8V ~ 10V Rds On (Typ): 400mOhm LS + HS Load Type: Inductive Voltage - Supply: 0V ~ 5V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-VFQFPN (3x3) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-17787-6,497-1778 7-1,497-17787-2 Base Product Number: STSPIN233

Win Source Part Number: 1253547-STSPIN233
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: STSPIN2
Package: Tape & Reel
Applications: DC Motors, General Purpose
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 1.3A
Output Configuration: Half Bridge (3)
Voltage - Load: 1.8V ~ 10V
Rds On (Typ): 400mOhm LS + HS
Load Type: Inductive
Voltage - Supply: 0V ~ 5V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VFQFPN (3x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17787-6,497-17787-1,497-17787-2
Base Product Number: STSPIN233

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253547-STSPIN233
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904445 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers