STMicroelectronics, Inc. 10V Motor Driver IC STSPIN233

Description
Triple Half Bridge Motor Driver, 1.8-10V, 16-Pin VFQFPN Product overview: STSPIN233 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 10V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-STSPIN233 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triple Half Bridge Motor Driver, 1.8-10V, 16-Pin VFQFPN Product overview: STSPIN233 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 10V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-STSPIN233 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
10V Motor Driver IC
746-STSPIN233
10V Motor Driver IC 746-STSPIN233
Triple Half Bridge Motor Driver, 1.8-10V, 16-Pin VFQFPN Product overview: STSPIN233 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 10V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-STSPIN233 can be used for catalog matching and distributor lookup.

Triple Half Bridge Motor Driver, 1.8-10V, 16-Pin VFQFPN Product overview: STSPIN233 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 10V, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-STSPIN233 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Driver, Bldc, 3-Ph, Vfqfpn-16; Motor Type Stmicroelectronics - 51AC2231 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Bldc, 3-Ph, Vfqfpn-16; Motor Type Stmicroelectronics
51AC2231
Motor Driver, Bldc, 3-Ph, Vfqfpn-16; Motor Type Stmicroelectronics 51AC2231
MOTOR DRIVER, BLDC, 3-PH, VFQFPN-16; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.3A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:16Pins; Supply Voltage Min:1.8V; Supply Voltage Max:10V; RoHS Compliant: Yes

MOTOR DRIVER, BLDC, 3-PH, VFQFPN-16; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1.3A; Output Voltage:-; Driver Case Style:VFQFPN; No. of Pins:16Pins; Supply Voltage Min:1.8V; Supply Voltage Max:10V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category DC Motor Drives Motor Controllers
Product Number 746-STSPIN233 51AC2231
Product Name 10V Motor Driver IC Motor Driver, Bldc, 3-Ph, Vfqfpn-16; Motor Type Stmicroelectronics
Motor / System DC Brushless; Three Phase DC Brushless
Unlock Full Specs
to access all available technical data