Low Voltage Stepper Motor Driver IC, 1.8-10V, 16-Pin XQCC Product overview: STSPIN220 from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 10V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 10V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-STSPIN220 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 846604-STSPIN220
Series: STSPIN2
Features: Motor Driver
Package: Reel - TR
Family Name: STSPIN220
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16602-2, 497-16602-1, 497-16602-6
Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Stepper Motor Driver 1.3A 1.8-10V QFN16
Stepper Motor Driver 1.3A 1.8-10V QFN16
Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:1.3A; Output Voltage:-; Driver Case Style:VFQFPN-EP; No. of Pins:16Pins; Supply Voltage Min:1.8V; Supply Voltage Max:10V; Product Range:- RoHS Compliant: Yes
LOW VOLTAGE STEPPER MOTOR DRIVER
LOW VOLTAGE STEPPER MOTOR DRIVER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Stepper Motor Drives | Stepper Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-STSPIN220 | 846604-STSPIN220 | 497-16602-1-ND | 1639749P | 1637333 | STSPIN220 | 07AH7115 | STSPIN220 | STSPIN220 |
| Product Name | Stepper 10V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - STSPIN220 | Motor Drivers, Controllers | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Configuration | PCB Mount; 16-VFQFN Exposed Pad | PCB Mount | PCB Mount; Other; Surface mount | ||||||
| Communication | Step/Direction | Step/Direction | |||||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||||||
| AC Input | 0 to 5 volts | 2 to 10 volts | |||||||
| DC Input | 0 to 5 volts | 10 volts | 2 to 10 volts |