STMicroelectronics, Inc. Single FETs, MOSFETs STSJ60NH3LL

Description
N-Channel 30V 60A (Tc) 3W (Ta), 50W (Tc) Surface Mount 8-SOIC-EP
Request a Quote Datasheet
Description
N-Channel 30V 60A (Tc) 3W (Ta), 50W (Tc) Surface Mount 8-SOIC-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5252-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5252-2-ND
Single FETs, MOSFETs 497-5252-2-ND
N-Channel 30V 60A (Tc) 3W (Ta), 50W (Tc) Surface Mount 8-SOIC-EP

N-Channel 30V 60A (Tc) 3W (Ta), 50W (Tc) Surface Mount 8-SOIC-EP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STSJ60NH3LL - 935634-STSJ60NH3LL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STSJ60NH3LL
935634-STSJ60NH3LL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STSJ60NH3LL 935634-STSJ60NH3LL
Manufacturer: STMicroelectronics Win Source Part Number: 935634-STSJ60NH3LL Series: STripFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 60A (Tc) 3W (Ta), 50W (Tc) Surface Mount 8-SOIC-EP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: STSJ60 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-5252-2, 1805-STSJ60NH3LLDKR, 497-5252-1, 497-5252-6, -497-5252-6, -497-5252-1, -497-5252-2, 1805-STSJ60NH3LLCT, 1805-STSJ60NH3LLTR

Manufacturer: STMicroelectronics
Win Source Part Number: 935634-STSJ60NH3LL
Series: STripFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 60A (Tc) 3W (Ta), 50W (Tc) Surface Mount 8-SOIC-EP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STSJ60
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-5252-2, 1805-STSJ60NH3LLDKR, 497-5252-1, 497-5252-6, -497-5252-6, -497-5252-1, -497-5252-2, 1805-STSJ60NH3LLCT, 1805-STSJ60NH3LLTR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STSJ60NH3LL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STSJ60NH3LL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STSJ60NH3LL
MOSFET N-CH 30V 60A 8SOIC

MOSFET N-CH 30V 60A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5252-2-ND 935634-STSJ60NH3LL STSJ60NH3LL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STSJ60NH3LL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data