Manufacturer: STMicroelectronics
Win Source Part Number: 116427-STSJ50NH3LL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 965pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
50A, 30V, 8mR N-CH Power MOSFET, SOIC, SM Product overview: STSJ50NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 30V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50A, 30V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STSJ50NH3LL can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 50A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 116427-STSJ50NH3LL | 278-STSJ50NH3LL | STSJ50NH3LL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STSJ50NH3LL | 50A 30V SOIC MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 30 volts | ||
| PD | 3000 to 50000 milliwatts | 50000 milliwatts |