Manufacturer: STMicroelectronics
Win Source Part Number: 1103891-STSJ100NHS3L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC-EP
Dimension: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 35nC @ 4.5V
Max Input Capacitance: 4200pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 4.2 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
MOSFET N Ch 30V 0.0032Ohm 20A Pwr Product overview: STSJ100NHS3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.0032Ohm, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.0032Ohm, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STSJ100NHS3LL can be used for catalog matching and distributor lookup.
N-Channel 30V 100A (Tc) 3W (Ta), 70W (Tc) Surface Mount 8-SOIC-EP
MOSFET N-CH 30V 100A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1103891-STSJ100NHS3LL | 278-STSJ100NHS3LL | STSJ100NHS3LL-ND | STSJ100NHS3LL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STSJ100NHS3LL | 30V 0.0032Ohm 20A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 30 volts | |||
| PD | 3000 to 70000 milliwatts | 70000 milliwatts |