100A, 30V, 0.005ohm, N-CHANNEL, Si, POWER, MOSFET, POWER, SO-8 Product overview: STSJ100NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100A, 30V, 0.005ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100A, 30V, 0.005ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STSJ100NH3LL can be used for catalog matching and distributor lookup.
N-Channel 30V 100A (Tc) 3W (Ta), 70W (Tc) Surface Mount 8-SOIC-EP
Manufacturer: STMicroelectronics
Win Source Part Number: 1103890-STSJ100NH3LL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3W (Ta), 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOIC-EP
Dimension: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 40nC @ 4.5V
Max Input Capacitance: 4450pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 12.5A, 10V
Alternative Parts (Cross-Reference): FDS7066N7;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 100A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STSJ100NH3LL | 497-5785-2-ND | 1103890-STSJ100NH3LL | STSJ100NH3LL |
| Product Name | N-Channel 100A 30V 0.005ohm MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STSJ100NH3LL | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 70000 milliwatts | 3000 to 70000 milliwatts | ||
| TJ | -55 C (-67 F) | 150 C (302 F) |