Bipolar (BJT) Transistor NPN 60V 5A 130MHz 1.1W Through Hole TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 793814-STSA851
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 1.1W
Transistor Type: NPN
Frequency - Transition: 130MHz
Part Status: Obsolete(EOL)
Family Name: STSA851
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 450mV @ 200mA, 5A
Current - Collector Cutoff (Maximum): 50nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 150 @ 2A, 1V
Alternative Parts (Cross-Reference): ZTX851; UZTX851STZ; ZTX851STOB; ZTX851STOA ;
Introduction Date: August 07, 2002
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
TRANS NPN 60V 5A TO92-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-3235-ND | 793814-STSA851 | STSA851 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - STSA851 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | |
| IC(max) | 5.00E-5 milliamps | 5000 milliamps | |
| Power Gain | 150 dB |