STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS9NF30L STS9NF30L

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031549-STS9NF30L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 12.5nC @ 4.5V Max Input Capacitance: 730pF @ 25V Maximum Gate-Source Voltage: ±18V Maximum Rds On at Id,Vgs: 20 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Power Management
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031549-STS9NF30L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 12.5nC @ 4.5V Max Input Capacitance: 730pF @ 25V Maximum Gate-Source Voltage: ±18V Maximum Rds On at Id,Vgs: 20 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS9NF30L - 031549-STS9NF30L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS9NF30L
031549-STS9NF30L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS9NF30L 031549-STS9NF30L
Manufacturer: STMicroelectronics Win Source Part Number: 031549-STS9NF30L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 12.5nC @ 4.5V Max Input Capacitance: 730pF @ 25V Maximum Gate-Source Voltage: ±18V Maximum Rds On at Id,Vgs: 20 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 031549-STS9NF30L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 12.5nC @ 4.5V
Max Input Capacitance: 730pF @ 25V
Maximum Gate-Source Voltage: ±18V
Maximum Rds On at Id,Vgs: 20 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Power Management

Buy Now Datasheet
Singapore, Singapore
N-Channel 9A 30V 0.035ohm MOSFET Transistor
278-STS9NF30L
N-Channel 9A 30V 0.035ohm MOSFET Transistor 278-STS9NF30L
9A, 30V, 0.035ohm, N-CHANNEL, Si, POWER, MOSFET, SO-8 Product overview: STS9NF30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9A, 30V, 0.035ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, 30V, 0.035ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS9NF30L can be used for catalog matching and distributor lookup.

9A, 30V, 0.035ohm, N-CHANNEL, Si, POWER, MOSFET, SO-8 Product overview: STS9NF30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9A, 30V, 0.035ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9A, 30V, 0.035ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS9NF30L can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 497-3234-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3234-2-ND
Single FETs, MOSFETs 497-3234-2-ND
N-Channel 30V 9A (Tc) 2.5W (Tc) Surface Mount 8-SOIC

N-Channel 30V 9A (Tc) 2.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS9NF30L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS9NF30L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS9NF30L
MOSFET N-CH 30V 9A 8SO

MOSFET N-CH 30V 9A 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 031549-STS9NF30L 278-STS9NF30L 497-3234-2-ND STS9NF30L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS9NF30L N-Channel 9A 30V 0.035ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details