STMicroelectronics, Inc. FET, MOSFET Arrays STS9D8NH3LL

Description
Mosfet Array 2 N-Channel (Dual) 30V 8A, 9A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 8A, 9A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 497-6030-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-6030-2-ND
FET, MOSFET Arrays 497-6030-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A, 9A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 8A, 9A 2W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 30V 9A MOSFET Transistor
289-STS9D8NH3LL
Dual 30V 9A MOSFET Transistor 289-STS9D8NH3LL
Dual N-Ch MOSFET, 30V, 9A, 22mR, SO-8 Product overview: STS9D8NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS9D8NH3LL can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET, 30V, 9A, 22mR, SO-8 Product overview: STS9D8NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS9D8NH3LL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS9D8NH3LL - 031548-STS9D8NH3LL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS9D8NH3LL
031548-STS9D8NH3LL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS9D8NH3LL 031548-STS9D8NH3LL
Manufacturer: STMicroelectronics Win Source Part Number: 031548-STS9D8NH3LL Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A, 9A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 10nC @ 4.5V Max Input Capacitance: 857pF @ 25V Maximum Rds On at Id,Vgs: 22 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 031548-STS9D8NH3LL
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A, 9A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 857pF @ 25V
Maximum Rds On at Id,Vgs: 22 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS9D8NH3LL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS9D8NH3LL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS9D8NH3LL
MOSFET 2N-CH 30V 8A/9A 8SOIC

MOSFET 2N-CH 30V 8A/9A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-6030-2-ND 289-STS9D8NH3LL 031548-STS9D8NH3LL STS9D8NH3LL
Product Name FET, MOSFET Arrays Dual 30V 9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS9D8NH3LL Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Polarity N-Channel N-Channel
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data