N-Channel 60V 8A (Ta) 3.2W (Ta) Surface Mount 8-SOIC
N-Channel 60V 8A (Ta) 3.2W (Ta) Surface Mount 8-SOIC
N-Channel 60V 8A (Ta) 3.2W (Ta) Surface Mount 8-SOIC
Automotive-grade N-channel 60 V, 21 mOhm typ., 8 A STripFET F6 Power MOSFET in a SO-8 package Product overview: STS8N6LF6AG from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 60 V, 21 mOhm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60 V, 21 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS8N6LF6AG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1097281-STS8N6LF6AG
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, STripFET™ F6
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 8A (Ta)
Rds On (Max) @ Id, Vgs: 24mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 3.2W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1340 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17150-1,497-1715
Base Product Number: STS8N6
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET N-CHANNEL 60V 8A 8SO
MOSFET N-CHANNEL 60V 8A 8SO
MOSFET, AEC-Q101, N-CH, 60V, 8A, SOIC; Transistor Polarity:N Channel; Continuous Drain Current Id:8A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes
MOSFET Automotive-grade N-channel 60 V, 21 mOhm typ., 8 A STripFET F6 Power MOSFET in a SO-8 package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 497-17150-1-ND | 278-STS8N6LF6AG | 1097281-STS8N6LF6AG | STS8N6LF6AG | STS8N6LF6AG | 07AH7119 | STS8N6LF6AG |
| Product Name | Single FETs, MOSFETs | Automotive N-Channel 60 V 21 mOhm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 60V, 8A, Soic; Transistor Polarity Stmicroelectronics | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | ||||||
| PD | 3200 milliwatts | 3200 milliwatts | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |