STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS8DN3LLH5 STS8DN3LLH5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031547-STS8DN3LLH5 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: STS8DN3LLH5 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.7W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 5.4nC @ 4.5V Max Input Capacitance: 724pF @ 25V Maximum Rds On at Id,Vgs: 19 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): HAT2218R-EL-E; IRF7907PbF-1; AO4854L; SP8K64TB; Introduction Date: January 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031547-STS8DN3LLH5 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: STS8DN3LLH5 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.7W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 5.4nC @ 4.5V Max Input Capacitance: 724pF @ 25V Maximum Rds On at Id,Vgs: 19 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): HAT2218R-EL-E; IRF7907PbF-1; AO4854L; SP8K64TB; Introduction Date: January 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS8DN3LLH5 - 031547-STS8DN3LLH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS8DN3LLH5
031547-STS8DN3LLH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS8DN3LLH5 031547-STS8DN3LLH5
Manufacturer: STMicroelectronics Win Source Part Number: 031547-STS8DN3LLH5 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: STS8DN3LLH5 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2.7W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 5.4nC @ 4.5V Max Input Capacitance: 724pF @ 25V Maximum Rds On at Id,Vgs: 19 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): HAT2218R-EL-E; IRF7907PbF-1; AO4854L; SP8K64TB; Introduction Date: January 12, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031547-STS8DN3LLH5
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: STS8DN3LLH5
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2.7W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 5.4nC @ 4.5V
Max Input Capacitance: 724pF @ 25V
Maximum Rds On at Id,Vgs: 19 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): HAT2218R-EL-E; IRF7907PbF-1; AO4854L; SP8K64TB;
Introduction Date: January 12, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - 497-10391-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-10391-2-ND
FET, MOSFET Arrays 497-10391-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 10A 2.7W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 10A 2.7W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 497-10391-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-10391-1-ND
FET, MOSFET Arrays 497-10391-1-ND
Mosfet Array 2 N-Channel (Dual) 30V 10A 2.7W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 10A 2.7W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 497-10391-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-10391-6-ND
FET, MOSFET Arrays 497-10391-6-ND
Mosfet Array 2 N-Channel (Dual) 30V 10A 2.7W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 10A 2.7W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 10A MOSFET Transistor
289-STS8DN3LLH5
30V 10A MOSFET Transistor 289-STS8DN3LLH5
N-CH Power MOSFET 30V 10A 8-Pin SO N Product overview: STS8DN3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS8DN3LLH5 can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 30V 10A 8-Pin SO N Product overview: STS8DN3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS8DN3LLH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS8DN3LLH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS8DN3LLH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS8DN3LLH5
MOSFET 2N-CH 30V 10A 8SOIC

MOSFET 2N-CH 30V 10A 8SOIC

Supplier's Site
Mosfet, Dual N-Ch, 30V, 10A, 2.7W Rohs Compliant Stmicroelectronics - 69AH2857 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 10A, 2.7W Rohs Compliant Stmicroelectronics
69AH2857
Mosfet, Dual N-Ch, 30V, 10A, 2.7W Rohs Compliant Stmicroelectronics 69AH2857
MOSFET, DUAL N-CH, 30V, 10A, 2.7W ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 30V, 10A, 2.7W ROHS COMPLIANT: YES

Supplier's Site Datasheet
FET, MOSFET Arrays - STS8DN3LLH5 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
STS8DN3LLH5
FET, MOSFET Arrays STS8DN3LLH5
MOSFET 2N-CH 30V 10A 8SO

MOSFET 2N-CH 30V 10A 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 031547-STS8DN3LLH5 497-10391-2-ND 289-STS8DN3LLH5 STS8DN3LLH5 69AH2857 STS8DN3LLH5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS8DN3LLH5 FET, MOSFET Arrays 30V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 30V, 10A, 2.7W Rohs Compliant Stmicroelectronics FET, MOSFET Arrays
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts 30 volts
PD 2700 milliwatts 2700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" TO-3 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
40V 240A MOSFET Transistor - 278-AUIRFS8407-7TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers