Manufacturer: STMicroelectronics
Win Source Part Number: 031546-STS8C5H30L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A, 5.4A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 10nC @ 5V
Max Input Capacitance: 857pF @ 25V
Maximum Rds On at Id,Vgs: 22 mOhm @ 4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
N/P-Ch 30V 8A/5A 22mR SOIC Power MOSFET Product overview: STS8C5H30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 5A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS8C5H30L can be used for catalog matching and distributor lookup.
MOSFET, COMPLEMENTARY, 30V, 8A, 1.6W; Transistor Polarity:Complementa
MOSFET N/P-CH 30V 8A/5.4A 8SOIC
MOSFET N/P-CH 30V 8A/5.4A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 031546-STS8C5H30L | 289-STS8C5H30L | 94T3503 | STS8C5H30L | STS8C5H30L | STS8C5H30L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS8C5H30L | 30V 8A 5A SOIC MOSFET Transistor | Mosfet, Complementary, 30V, 8A, 1.6W; Transistor Polarity Stmicroelectronics | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; N and P-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | ||||
| PD | 2000 milliwatts | 2000 milliwatts | ||||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | |||
| Package Type | SOT3; 8-SO | TO-3 | 8-SOIC (0.154", 3.90mm Width) |