60V 7.5A N-CH MOSFET SOIC 17mR Rds(on) Product overview: STS7NF60L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 7.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 7.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS7NF60L can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031545-STS7NF60L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 7.5A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 34nC @ 4.5V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 19.5 mOhm @ 3.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
N-Channel 60V 7.5A (Tc) 2.5W (Tc) Surface Mount 8-SOIC
N-Channel 60V 7.5A (Tc) 2.5W (Tc) Surface Mount 8-SOIC
N-Channel 60V 7.5A (Tc) 2.5W (Tc) Surface Mount 8-SOIC
MOSFET N-CH 60V 7.5A 8SO
MOSFET N-Ch 60 V 0.017 Ohm 7.5 A STripFET II
MOSFET N-CH 60V 7.5A 8SO
MOSFET Transistor, N Channel, 7.5 A, 60 V, 0.017 ohm, 10 V, 1 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STS7NF60L | 031545-STS7NF60L | 497-4757-1-ND | 1888296 | 1888543P | STS7NF60L | STS7NF60L | STS7NF60L | 01X0068 |
| Product Name | 60V 7.5A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS7NF60L | Single FETs, MOSFETs | MOSFETs | MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 7.5 A, 60 V, 0.017 Ohm, 10 V, 1 V Rohs Compliant Stmicroelectronics |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | ||||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||||||
| V(BR)DSS | 60 volts | 60 volts | |||||||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | So | SO-8; SO-8 | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | TO-3 |