STMicroelectronics, Inc. P-Channel 30 V 0.024 Ohm 6 A MOSFET Transistor STS6P3LLH6

Description
P-channel 30 V, 0.024 Ohm typ., 6 A, STripFET(TM) VI DeepGATE Power MOSFET in a SO-8 package Product overview: STS6P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.024 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.024 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS6P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-channel 30 V, 0.024 Ohm typ., 6 A, STripFET(TM) VI DeepGATE Power MOSFET in a SO-8 package Product overview: STS6P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.024 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.024 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS6P3LLH6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 30 V 0.024 Ohm 6 A MOSFET Transistor
278-STS6P3LLH6
P-Channel 30 V 0.024 Ohm 6 A MOSFET Transistor 278-STS6P3LLH6
P-channel 30 V, 0.024 Ohm typ., 6 A, STripFET(TM) VI DeepGATE Power MOSFET in a SO-8 package Product overview: STS6P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.024 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.024 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS6P3LLH6 can be used for catalog matching and distributor lookup.

P-channel 30 V, 0.024 Ohm typ., 6 A, STripFET(TM) VI DeepGATE Power MOSFET in a SO-8 package Product overview: STS6P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V, 0.024 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.024 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS6P3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STS6P3LLH6 - 1262049-STS6P3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STS6P3LLH6
1262049-STS6P3LLH6
FETs - Single - STS6P3LLH6 1262049-STS6P3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 1262049-STS6P3LLH6 Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.7W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 6A Rds On (Maximum) at Id, Vgs: 30mOhm at 3A, 10V Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA (Minimum) Gate Charge (Qg) (Maximum) at Vgs: 12nC at 4.5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1450pF at 24V

Manufacturer: STMicroelectronics
Win Source Part Number: 1262049-STS6P3LLH6
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.7W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 6A
Rds On (Maximum) at Id, Vgs: 30mOhm at 3A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1V at 250μA (Minimum)
Gate Charge (Qg) (Maximum) at Vgs: 12nC at 4.5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1450pF at 24V

Buy Now
Single FETs, MOSFETs - 497-STS6P3LLH6CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STS6P3LLH6CT-ND
Single FETs, MOSFETs 497-STS6P3LLH6CT-ND
P-Channel 30V 6A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

P-Channel 30V 6A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 497-STS6P3LLH6TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STS6P3LLH6TR-ND
Single FETs, MOSFETs 497-STS6P3LLH6TR-ND
P-Channel 30V 6A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

P-Channel 30V 6A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 497-STS6P3LLH6DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STS6P3LLH6DKR-ND
Single FETs, MOSFETs 497-STS6P3LLH6DKR-ND
P-Channel 30V 6A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

P-Channel 30V 6A (Ta) 2.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS6P3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS6P3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS6P3LLH6
MOSFET P-CH 30V 6A 8SO

MOSFET P-CH 30V 6A 8SO

Supplier's Site
Mosfet, P-Ch, 30V, 6A, Soic Rohs Compliant Stmicroelectronics - 47AK7014 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 6A, Soic Rohs Compliant Stmicroelectronics
47AK7014
Mosfet, P-Ch, 30V, 6A, Soic Rohs Compliant Stmicroelectronics 47AK7014
MOSFET, P-CH, 30V, 6A, SOIC ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 6A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-channel 30 V, 0.024 Ohm typ., 6 A, STripFET(TM) VI DeepGATE Power MOSFET in a SO-8 package

MOSFET P-channel 30 V, 0.024 Ohm typ., 6 A, STripFET(TM) VI DeepGATE Power MOSFET in a SO-8 package

Buy Now Datasheet
Single FETs, MOSFETs - STS6P3LLH6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STS6P3LLH6
Single FETs, MOSFETs STS6P3LLH6
MOSFET P-CH 30V 6A 8SO

MOSFET P-CH 30V 6A 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STS6P3LLH6 1262049-STS6P3LLH6 497-STS6P3LLH6CT-ND STS6P3LLH6 47AK7014 STS6P3LLH6 STS6P3LLH6
Product Name P-Channel 30 V 0.024 Ohm 6 A MOSFET Transistor FETs - Single - STS6P3LLH6 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 30V, 6A, Soic Rohs Compliant Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts
PD 2700 milliwatts 2700 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data