N-Ch MOSFET 20V 6A 30mR SOIC Surface Mount Product overview: STS6NF20V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 6A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS6NF20V can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031544-STS6NF20V
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Tc)
Family Name: STS6NF20V
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.95V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 600mV @ 250μA
Max Gate Charge: 11.5nC @ 4.5V
Max Input Capacitance: 460pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 40 mOhm @ 3A, 4.5V
Alternative Parts (Cross-Reference): IRF7402UPbF; FSS201; 2SK2440; IRF7402TR;
Introduction Date: August 23, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
N-Channel 20V 6A (Tc) 2.5W (Tc) Surface Mount 8-SOIC
N-Channel 20V 6A (Tc) 2.5W (Tc) Surface Mount 8-SOIC
N-Channel 20V 6A (Tc) 2.5W (Tc) Surface Mount 8-SOIC
MOSFET, N, SO-8; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.7V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:2.5W RoHS Compliant: Yes
MOSFET N-CH 20V 6A 8SO
MOSFET N-CH 20V 6A 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STS6NF20V | 031544-STS6NF20V | 4858386 | 4858386P | 497-12679-2-ND | 26M3737 | STS6NF20V | STS6NF20V | STS6NF20V |
| Product Name | SMD 20V 6A SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS6NF20V | MOSFETs | MOSFETs | Single FETs, MOSFETs | Mosfet, N, So-8; Channel Type Stmicroelectronics | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | 2500 milliwatts | |||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||||||
| V(BR)DSS | 20 volts | 20 volts | |||||||
| Package Type | SOT3; 8-SO | Soic | SOIC | "8-SOIC (0.154"", 3.90mm Width)" | TO-3; SO-8 | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |