P-Channel 20V 5A (Tc) 2.5W (Tc) Surface Mount 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 1103888-STS5PF20V
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 450mV @ 250μA
Max Gate Charge: 6nC @ 2.5V
Max Input Capacitance: 412pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 80 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
MOSFET P-Ch 20 Volt 5.0 Amp Product overview: STS5PF20V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS5PF20V can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 5A 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-3230-2-ND | 1103888-STS5PF20V | 278-STS5PF20V | STS5PF20V |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5PF20V | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | 8-SOIC (0.154, 3.90mm Width) | |
| V(BR)DSS | 20 volts |