P-Ch MOSFET 30V 5A SO-8 0.048 Ohm Product overview: STS5P3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, 0.048 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, 0.048 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS5P3LLH6 can be used for catalog matching and distributor lookup.
P-Channel 30V 5A (Ta) 2.7W (Ta) Surface Mount 8-SOIC
P-Channel 30V 5A (Ta) 2.7W (Ta) Surface Mount 8-SOIC
P-Channel 30V 5A (Ta) 2.7W (Ta) Surface Mount 8-SOIC
MOSFET P-Channel 30 V, 0.048 Ohm typ., 5 A STripFET H6 Power MOSFET in SO-8 package
MOSFET, P-CH, -30V, -5A, 150DEG C, 2.7W; Transistor Polarity:P Channel; Continuous Drain Current Id:-5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.048ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; PowerRoHS Compliant: Yes
MOSFET P-CH 30V 5A 8SO
MOSFET P-CH 30V 5A 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STS5P3LLH6 | 497-15484-1-ND | STS5P3LLH6 | 26AH0265 | STS5P3LLH6 | STS5P3LLH6 |
| Product Name | 30V 5A 0.048 Ohm MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, P-Ch, -30V, -5A, 150Deg C, 2.7W; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | TO-3 | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | ||
| IDSS | -5000 milliamps | 5000 milliamps | ||||
| rDS(on) | 0.0480 ohms | |||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |