STMicroelectronics, Inc. 150V 5A SOIC MOSFET Transistor STS5N15F4

Description
N-Ch MOSFET 150V 5A 63mR SOIC Power Product overview: STS5N15F4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS5N15F4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET 150V 5A 63mR SOIC Power Product overview: STS5N15F4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS5N15F4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 5A SOIC MOSFET Transistor
278-STS5N15F4
150V 5A SOIC MOSFET Transistor 278-STS5N15F4
N-Ch MOSFET 150V 5A 63mR SOIC Power Product overview: STS5N15F4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS5N15F4 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 150V 5A 63mR SOIC Power Product overview: STS5N15F4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS5N15F4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5N15F4 - 1103887-STS5N15F4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5N15F4
1103887-STS5N15F4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5N15F4 1103887-STS5N15F4
Manufacturer: STMicroelectronics Win Source Part Number: 1103887-STS5N15F4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 2710pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 63 mOhm @ 2.5A, 10V Alternative Parts (Cross-Reference): FDS86242; TPH5900CNH; TPH5900CNH,L1Q; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103887-STS5N15F4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 2710pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 63 mOhm @ 2.5A, 10V
Alternative Parts (Cross-Reference): FDS86242; TPH5900CNH; TPH5900CNH,L1Q;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-10106-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10106-2-ND
Single FETs, MOSFETs 497-10106-2-ND
N-Channel 150V 5A (Tc) 2.5W (Tc) Surface Mount 8-SOIC

N-Channel 150V 5A (Tc) 2.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 150 V StripFET

MOSFET N-channel 150 V StripFET

Buy Now Datasheet
Single FETs, MOSFETs - STS5N15F4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STS5N15F4
Single FETs, MOSFETs STS5N15F4
MOSFET N-CH 150V 5A 8SO

MOSFET N-CH 150V 5A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS5N15F4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS5N15F4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS5N15F4
MOSFET N-CH 150V 5A 8SO

MOSFET N-CH 150V 5A 8SO

Supplier's Site
Mosfet, N-Ch, 150V, 5A, Soic; Channel Type Stmicroelectronics - 45AC7742 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 5A, Soic; Channel Type Stmicroelectronics
45AC7742
Mosfet, N-Ch, 150V, 5A, Soic; Channel Type Stmicroelectronics 45AC7742
MOSFET, N-CH, 150V, 5A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:8PinsRoHS Compliant: Yes

MOSFET, N-CH, 150V, 5A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STS5N15F4 1103887-STS5N15F4 497-10106-2-ND STS5N15F4 STS5N15F4 STS5N15F4 45AC7742
Product Name 150V 5A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5N15F4 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 150V, 5A, Soic; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 2500 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3806TRL - 769353-AUIRFS3806TRL - Win Source Electronics
Specs
PD 71000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
5 suppliers