STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5DNF20V STS5DNF20V

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031541-STS5DNF20V Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 600mV @ 250μA Max Gate Charge: 11.5nC @ 4.5V Max Input Capacitance: 460pF @ 25V Maximum Rds On at Id,Vgs: 40 mOhm @ 2.5A, 4.5V Alternative Parts (Cross-Reference): IRF7530TR; SI7904BDN-T1-GE3; Si7904BDN-T1-E3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031541-STS5DNF20V Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 600mV @ 250μA Max Gate Charge: 11.5nC @ 4.5V Max Input Capacitance: 460pF @ 25V Maximum Rds On at Id,Vgs: 40 mOhm @ 2.5A, 4.5V Alternative Parts (Cross-Reference): IRF7530TR; SI7904BDN-T1-GE3; Si7904BDN-T1-E3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5DNF20V - 031541-STS5DNF20V - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5DNF20V
031541-STS5DNF20V
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5DNF20V 031541-STS5DNF20V
Manufacturer: STMicroelectronics Win Source Part Number: 031541-STS5DNF20V Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5A Gate-Source Threshold Voltage: 600mV @ 250μA Max Gate Charge: 11.5nC @ 4.5V Max Input Capacitance: 460pF @ 25V Maximum Rds On at Id,Vgs: 40 mOhm @ 2.5A, 4.5V Alternative Parts (Cross-Reference): IRF7530TR; SI7904BDN-T1-GE3; Si7904BDN-T1-E3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031541-STS5DNF20V
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5A
Gate-Source Threshold Voltage: 600mV @ 250μA
Max Gate Charge: 11.5nC @ 4.5V
Max Input Capacitance: 460pF @ 25V
Maximum Rds On at Id,Vgs: 40 mOhm @ 2.5A, 4.5V
Alternative Parts (Cross-Reference): IRF7530TR; SI7904BDN-T1-GE3; Si7904BDN-T1-E3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 5A SOIC MOSFET Transistor
289-STS5DNF20V
20V 5A SOIC MOSFET Transistor 289-STS5DNF20V
2-Ch N-Ch MOSFET, 20V, 5A, 40mR, SOIC, Power Product overview: STS5DNF20V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS5DNF20V can be used for catalog matching and distributor lookup.

2-Ch N-Ch MOSFET, 20V, 5A, 40mR, SOIC, Power Product overview: STS5DNF20V from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS5DNF20V can be used for catalog matching and distributor lookup.

Supplier's Site
FET, MOSFET Arrays - 497-3229-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-3229-2-ND
FET, MOSFET Arrays 497-3229-2-ND
Mosfet Array 2 N-Channel (Dual) 20V 5A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 20V 5A 2W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS5DNF20V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS5DNF20V
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS5DNF20V
MOSFET 2N-CH 20V 5A 8SOIC

MOSFET 2N-CH 20V 5A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 031541-STS5DNF20V 289-STS5DNF20V 497-3229-2-ND STS5DNF20V
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS5DNF20V 20V 5A SOIC MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
V(BR)DSS 20 volts
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details