Win Source Part Number: 1119448-STS4DPFS30L
Category: Discrete Semiconductor Products>Transistors
Series: STripFET™
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
FET Feature: Schottky Diode (Isolated)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 5A (Tc)
Rds On (Max) @ Id, Vgs: 55mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 2.5W (Tc)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 1350 pF @ 25 V
Vgs (Max): ±16V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-4397-2-NDR,497-4
Base Product Number: STS4D
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
P-CH MOSFET, 30V, 5A, 45mR, SO-8 Product overview: STS4DPFS30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS4DPFS30L can be used for catalog matching and distributor lookup.
P-Channel 30V 5A (Tc) 2.5W (Tc) Surface Mount 8-SOIC
MOSFET P-CH 30V 5A 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1119448-STS4DPFS30L | 278-STS4DPFS30L | 497-4397-2-ND | STS4DPFS30L |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 30V 5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel |