STMicroelectronics, Inc. FET, MOSFET Arrays STS4DPF30L

Description
Mosfet Array 2 P-Channel (Dual) 30V 4A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 30V 4A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 497-3228-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-3228-2-ND
FET, MOSFET Arrays 497-3228-2-ND
Mosfet Array 2 P-Channel (Dual) 30V 4A 2W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 30V 4A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DPF30L - 138983-STS4DPF30L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DPF30L
138983-STS4DPF30L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DPF30L 138983-STS4DPF30L
Manufacturer: STMicroelectronics Win Source Part Number: 138983-STS4DPF30L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 16nC @ 5V Max Input Capacitance: 1350pF @ 25V Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 138983-STS4DPF30L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 16nC @ 5V
Max Input Capacitance: 1350pF @ 25V
Maximum Rds On at Id,Vgs: 80 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Dual 30V 4A SOIC MOSFET Transistor
289-STS4DPF30L
Dual 30V 4A SOIC MOSFET Transistor 289-STS4DPF30L
P-CH MOSFET, 30V, 80mR, 4A, SOIC, Dual Product overview: STS4DPF30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 4A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS4DPF30L can be used for catalog matching and distributor lookup.

P-CH MOSFET, 30V, 80mR, 4A, SOIC, Dual Product overview: STS4DPF30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 4A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS4DPF30L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS4DPF30L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS4DPF30L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS4DPF30L
MOSFET 2P-CH 30V 4A 8SOIC

MOSFET 2P-CH 30V 4A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-3228-2-ND 138983-STS4DPF30L 289-STS4DPF30L STS4DPF30L
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DPF30L Dual 30V 4A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Polarity P-Channel P-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data