STMicroelectronics, Inc. Single FETs, MOSFETs STS4DNFS30

Description
N-Channel 30V 4.5A (Tc) 2W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 4.5A (Tc) 2W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-6187-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6187-1-ND
Single FETs, MOSFETs 497-6187-1-ND
N-Channel 30V 4.5A (Tc) 2W (Tc) Surface Mount 8-SOIC

N-Channel 30V 4.5A (Tc) 2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 497-6187-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-6187-2-ND
Single FETs, MOSFETs 497-6187-2-ND
N-Channel 30V 4.5A (Tc) 2W (Tc) Surface Mount 8-SOIC

N-Channel 30V 4.5A (Tc) 2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DNFS30 - 898455-STS4DNFS30 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DNFS30
898455-STS4DNFS30
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DNFS30 898455-STS4DNFS30
Manufacturer: STMicroelectronics Win Source Part Number: 898455-STS4DNFS30 Series: STripFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 4.5A (Tc) 2W (Tc) Surface Mount 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STS4D Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-6187-1, -497-6187-2, 1805-STS4DNFS30CT, 1805-STS4DNFS30DKR, 497-6187-2, 1805-STS4DNFS30TR, 497-6187-1, 497-6187-6, -497-6187-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898455-STS4DNFS30
Series: STripFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 4.5A (Tc) 2W (Tc) Surface Mount 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STS4D
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-6187-1, -497-6187-2, 1805-STS4DNFS30CT, 1805-STS4DNFS30DKR, 497-6187-2, 1805-STS4DNFS30TR, 497-6187-1, 497-6187-6, -497-6187-6

Buy Now Datasheet
Singapore, Singapore
30V 4.5A SOIC MOSFET Transistor
278-STS4DNFS30
30V 4.5A SOIC MOSFET Transistor 278-STS4DNFS30
MOSFET N-CH 30V 4.5A 8-SOIC Product overview: STS4DNFS30 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS4DNFS30 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 4.5A 8-SOIC Product overview: STS4DNFS30 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS4DNFS30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS4DNFS30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS4DNFS30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS4DNFS30
MOSFET N-CH 30V 4.5A 8SO

MOSFET N-CH 30V 4.5A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-6187-1-ND 898455-STS4DNFS30 278-STS4DNFS30 STS4DNFS30
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS4DNFS30 30V 4.5A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data