Manufacturer: STMicroelectronics
Win Source Part Number: 1103884-STS3DPF60L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 15.7nC @ 4.5V
Max Input Capacitance: 630pF @ 25V
Maximum Rds On at Id,Vgs: 120 mOhm @ 1.5A, 10V
Alternative Parts (Cross-Reference): IRF7342TRPBF; SH8J31GZETB; SH8J31 TB;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Mosfet Array 2 P-Channel (Dual) 60V 3A 2W Surface Mount 8-SOIC
3A, 60V, 0.16ohm, 2 CHANNEL, P-CHANNEL, Si, POWER, MOSFET, SOP-8 Product overview: STS3DPF60L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 3A, 60V, 0.16ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 3A, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS3DPF60L can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 60V 3A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1103884-STS3DPF60L | 497-4123-2-ND | 289-STS3DPF60L | STS3DPF60L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS3DPF60L | FET, MOSFET Arrays | P-Channel Dual 3A 60V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | ||
| V(BR)DSS | 60 volts | |||
| PD | 2000 milliwatts | 2000 milliwatts |