STMicroelectronics, Inc. N-Channel Dual 3A 60V MOSFET Transistor STS3DNE60L

Description
3A, 60V, 0.1ohm, 2 CHANNEL, N-CHANNEL, Si, POWER, MOSFET, SO-8 Product overview: STS3DNE60L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 3A, 60V, 0.1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 3A, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS3DNE60L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A, 60V, 0.1ohm, 2 CHANNEL, N-CHANNEL, Si, POWER, MOSFET, SO-8 Product overview: STS3DNE60L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 3A, 60V, 0.1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 3A, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS3DNE60L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 3A 60V MOSFET Transistor
289-STS3DNE60L
N-Channel Dual 3A 60V MOSFET Transistor 289-STS3DNE60L
3A, 60V, 0.1ohm, 2 CHANNEL, N-CHANNEL, Si, POWER, MOSFET, SO-8 Product overview: STS3DNE60L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 3A, 60V, 0.1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 3A, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS3DNE60L can be used for catalog matching and distributor lookup.

3A, 60V, 0.1ohm, 2 CHANNEL, N-CHANNEL, Si, POWER, MOSFET, SO-8 Product overview: STS3DNE60L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 3A, 60V, 0.1ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 3A, 60V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS3DNE60L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - STS3DNE60L-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
STS3DNE60L-ND
FET, MOSFET Arrays STS3DNE60L-ND
Mosfet Array 2 N-Channel (Dual) 60V 3A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 3A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS3DNE60L - 1103883-STS3DNE60L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS3DNE60L
1103883-STS3DNE60L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS3DNE60L 1103883-STS3DNE60L
Manufacturer: STMicroelectronics Win Source Part Number: 1103883-STS3DNE60L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 13.5nC @ 4.5V Max Input Capacitance: 815pF @ 25V Maximum Rds On at Id,Vgs: 80 mOhm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103883-STS3DNE60L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 13.5nC @ 4.5V
Max Input Capacitance: 815pF @ 25V
Maximum Rds On at Id,Vgs: 80 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS3DNE60L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS3DNE60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS3DNE60L
MOSFET 2N-CH 60V 3A 8SOIC

MOSFET 2N-CH 60V 3A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-STS3DNE60L STS3DNE60L-ND 1103883-STS3DNE60L STS3DNE60L
Product Name N-Channel Dual 3A 60V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS3DNE60L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2000 milliwatts 2000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Unlock Full Specs
to access all available technical data