N/P-Channel JFET, 100V, 3A, 2-Ch, SO, Surface Mount Product overview: STS3C2F100 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 100V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 100V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS3C2F100 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278549-STS3C2F100
Category: Discrete Semiconductor Products>Transistors
Series: STripFET™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 100V
Current - Continuous Drain (Id) @ 25°C: 3A
Rds On (Max) @ Id, Vgs: 145mOhm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power - Max: 2W
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Gate Charge (Qg) (Max) @ Vgs: 20nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 460pF @ 25V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STS3C2
Product Status: Obsolete
Mosfet Array N and P-Channel 100V 3A 2W Surface Mount 8-SOIC
MOSFET N/P-CH 100V 3A 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | 289-STS3C2F100 | 1278549-STS3C2F100 | STS3C2F100-ND | STS3C2F100 |
| Product Name | P-Channel SMD 100V 3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |