30V 3A N-Ch MOSFET SOIC 90mR RdsOn Product overview: STS2DNF30L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS2DNF30L can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 3A 2W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 30V 3A 2W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 30V 3A 2W Surface Mount 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 031537-STS2DNF30L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: STS2DNF30L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 4.5nC @ 10V
Max Input Capacitance: 121pF @ 25V
Maximum Rds On at Id,Vgs: 110 mOhm @ 1A, 10V
Alternative Parts (Cross-Reference): SH8KA1TB; MTDF1N03HDR2; MTDF1N03HD; IRF9956;
Introduction Date: July 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
30V 3A 2W 110mΩ@10V,1A 2.5V@250uA 2 N-Channel SO-8 MOSFETs ROHS
MOSFET 2N-CH 30V 3A 8SOIC
MOSFET, DUAL N-CH, 30V, 3A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:3A; On Resistance Rds(on):0.09ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
MOSFET 2N-CH 30V 3A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-STS2DNF30L | 497-12799-2-ND | 031537-STS2DNF30L | STS2DNF30L | STS2DNF30L | 57P2219 | STS2DNF30L | STS2DNF30L |
| Product Name | 30V 3A SOIC MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS2DNF30L | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual N-Ch, 30V, 3A, Soic-8; Transistor Polarity Stmicroelectronics | FET, MOSFET Arrays | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| PD | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | SO-8 | TO-3 | 8-SOIC (0.154", 3.90mm Width) | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts |