STMicroelectronics, Inc. Single FETs, MOSFETs STS26N3LLH6

Description
N-Channel 30V 26A (Tc) 2.7W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 26A (Tc) 2.7W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12348-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12348-2-ND
Single FETs, MOSFETs 497-12348-2-ND
N-Channel 30V 26A (Tc) 2.7W (Ta) Surface Mount 8-SOIC

N-Channel 30V 26A (Tc) 2.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS26N3LLH6 - 1003598-STS26N3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS26N3LLH6
1003598-STS26N3LLH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS26N3LLH6 1003598-STS26N3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 1003598-STS26N3LLH6 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 40nC @ 4.5V Max Input Capacitance: 4040pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.4 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1003598-STS26N3LLH6
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 26A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 40nC @ 4.5V
Max Input Capacitance: 4040pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.4 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 30V 26A SOIC MOSFET Transistor
278-STS26N3LLH6
SMD 30V 26A SOIC MOSFET Transistor 278-STS26N3LLH6
N-Ch MOSFET 30V 26A 4.4mR SOIC Surface Mount Product overview: STS26N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 26A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 26A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS26N3LLH6 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 30V 26A 4.4mR SOIC Surface Mount Product overview: STS26N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 26A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 26A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS26N3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS26N3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS26N3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS26N3LLH6
MOSFET N-CH 30V 26A 8SO

MOSFET N-CH 30V 26A 8SO

Supplier's Site
Mosfet Transistor, N Channel, 26 A, 30 V, 0.0038 Ohm, 10 V, 1 V Rohs Compliant Stmicroelectronics - 01X0067 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 26 A, 30 V, 0.0038 Ohm, 10 V, 1 V Rohs Compliant Stmicroelectronics
01X0067
Mosfet Transistor, N Channel, 26 A, 30 V, 0.0038 Ohm, 10 V, 1 V Rohs Compliant Stmicroelectronics 01X0067
MOSFET Transistor, N Channel, 26 A, 30 V, 0.0038 ohm, 10 V, 1 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 26 A, 30 V, 0.0038 ohm, 10 V, 1 V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 0.0039 Ohm 26A STripFET VI DG

MOSFET N-Ch 30V 0.0039 Ohm 26A STripFET VI DG

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-12348-2-ND 1003598-STS26N3LLH6 278-STS26N3LLH6 STS26N3LLH6 01X0067 STS26N3LLH6
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS26N3LLH6 SMD 30V 26A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 26 A, 30 V, 0.0038 Ohm, 10 V, 1 V Rohs Compliant Stmicroelectronics MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) TO-3
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
Single IGBTs - 448-AIKB15N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers