STMicroelectronics, Inc. Single FETs, MOSFETs STS25NH3LL-E

Description
N-Channel 30V 25A (Tc) 3.2W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 25A (Tc) 3.2W (Tc) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-4395-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4395-2-ND
Single FETs, MOSFETs 497-4395-2-ND
N-Channel 30V 25A (Tc) 3.2W (Tc) Surface Mount 8-SOIC

N-Channel 30V 25A (Tc) 3.2W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS25NH3LL-E - 143661-STS25NH3LL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS25NH3LL-E
143661-STS25NH3LL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS25NH3LL-E 143661-STS25NH3LL-E
Manufacturer: STMicroelectronics Win Source Part Number: 143661-STS25NH3LL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 40nC @ 4.5V Max Input Capacitance: 4450pF @ 25V Maximum Gate-Source Voltage: ±18V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 143661-STS25NH3LL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 40nC @ 4.5V
Max Input Capacitance: 4450pF @ 25V
Maximum Gate-Source Voltage: ±18V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 12.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 25A SOIC MOSFET Transistor
278-STS25NH3LL-E
30V 25A SOIC MOSFET Transistor 278-STS25NH3LL-E
MOSFET N-CH 30V 25A 8-SOIC Product overview: STS25NH3LL-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS25NH3LL-E can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 25A 8-SOIC Product overview: STS25NH3LL-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 25A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 25A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS25NH3LL-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STS25NH3LL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STS25NH3LL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STS25NH3LL-E
MOSFET N-CH 30V 25A 8SO

MOSFET N-CH 30V 25A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-4395-2-ND 143661-STS25NH3LL-E 278-STS25NH3LL-E STS25NH3LL-E
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS25NH3LL-E 30V 25A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data