RF Transmitter ASK/FSK/GFSK/GMSK/MS
Manufacturer: STMicroelectronics
Win Source Part Number: 031536-STS1TXQTR
Packaging: Reel - TR
Applications: Home/Building Automation, Industrial Control and Monitoring
Frequency: 169MHz, 315MHz, 433MHz, 868MHz, 915MHz
Power - Output: 16dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 500kbps
Modulation or Protocol: ASK, FSK, GFSK, MSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 21mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-VQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
RF Transmitter ASK, FSK, GFSK, MSK, OOK 169MHz, 315MHz, 433MHz, 868MHz, 915MHz 16dBm 500kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
IF TRANSMITTER, 956MHZ, -40 TO 85DEG C; Frequency Min:779MHz; Frequency Max:956MHz; RF / IF Modulation:2FSK, ASK, GFSK, GMSK, MSK, OOK; Data Rate:500Kbaud; Transmitting Current:54mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply RoHS Compliant: Yes
RF Transmitter ASK, FSK, GFSK, MSK, OOK 169MHz, 315MHz, 433MHz, 868MHz, 915MHz 16dBm 500kbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
RF TX IC ASK 169/315MHZ 20VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 871-STS1TXQTR | 031536-STS1TXQTR | 497-14087-2-ND | 07AH7116 | STS1TXQTR | STS1TXQTR |
| Product Name | 3V QFN Rf Transmitter | RF Transmitters - STS1TXQTR | RF Transmitters | If Transmitter, 956Mhz, -40 To 85Deg C; Frequency Min Stmicroelectronics | RF Transmitters | RF and Wireless - RF Transmitters |
| Package Type | Tape and Reel | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; 20-VFQFN Exposed Pad | |||
| Features | RoHS | Antenna Connector | RoHS | RoHS | ||
| Supply Voltage | 3 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 to 1.8 volts | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | ||
| Output Power | 16 dBm | 16 dBm | 16 dBm | 16 dBm |