600V N-CH MOSFET, 0.25A, 15Ω, SO, SuperMESH™ Product overview: STS1NK60Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS1NK60Z can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103879-STS1NK60Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 250mA (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 6.9nC @ 10V
Max Input Capacitance: 94pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 15 Ohm @ 400mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
N-Channel 600V 250mA (Tc) 2W (Tc) Surface Mount 8-SOIC
N-Channel 600V 250mA (Tc) 2W (Tc) Surface Mount 8-SOIC
MOSFET N-Ch 600 Volt 0.25A Zener SuperMESH
MOSFET N-CH 600V 250MA 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-STS1NK60Z | 1103879-STS1NK60Z | 497-12798-1-ND | STS1NK60Z | STS1NK60Z |
| Product Name | 600V 0.25A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS1NK60Z | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| PD | 2000 milliwatts | 2000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |