N-channel MOSFET for fast-switch app
N-channel MOSFET for fast-switch app
N-channel MOSFET for fast-switch app
450V N-CH MOSFET, 4.1Ω RdsOn, 400mA ID, SO-8 Product overview: STS1DNC45 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 400mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 400mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-STS1DNC45 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054388-STS1DNC45
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.6W
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 400mA
Gate-Source Threshold Voltage: 3.7V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 160pF @ 25V
Maximum Rds On at Id,Vgs: 4.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 N-Channel (Dual) 450V 400mA 1.6W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 450V 400mA 1.6W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 450V 400mA 1.6W Surface Mount 8-SOIC
450V 400mA 4.1Ω@10V,500mA 1.6W 3.7V@250uA 2 N-Channel SOIC-8 MOSFETs ROHS
MOSFET 2N-CH 450V 0.4A 8SOIC
MOSFET 2N-CH 450V 0.4A 8SOIC
MOSFET, DUAL N-CH, 450V, 0.4A, SOIC; Transistor Polarity:N Channel; Drain Source Voltage Vds:450V; Continuous Drain Current Id:400mA; On Resistance Rds(on):4.1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 151447 | 289-STS1DNC45 | 054388-STS1DNC45 | 497-12678-1-ND | STS1DNC45 | STS1DNC45 | STS1DNC45 | 45AC7739 | STS1DNC45 |
| Product Name | MOSFETs | 450V 400mA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS1DNC45 | FET, MOSFET Arrays | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Mosfet, Dual N-Ch, 450V, 0.4A, Soic; Transistor Polarity Stmicroelectronics | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| Package Type | SO-8; SO-8 | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | TO-3 | ||||
| PD | 1600 milliwatts | 1600 milliwatts | 1600 milliwatts | ||||||
| TJ | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | ||||||
| V(BR)DSS | 450 volts | 450 volts | 450 volts |