N-Channel 30V 17A (Tc) 2.7W (Tc) Surface Mount 8-SOIC
17A 30V 5.7mR N-CH MOSFET SOIC Product overview: STS17NH3LL from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17A, 30V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 17A, 30V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STS17NH3LL can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 138416-STS17NH3LL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 24nC @ 4.5V
Max Input Capacitance: 1810pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 5.7 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 17A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-5760-2-ND | 278-STS17NH3LL | 138416-STS17NH3LL | STS17NH3LL |
| Product Name | Single FETs, MOSFETs | 17A 30V SOIC MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STS17NH3LL | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | 24 nC @ 4.5 V | |
| PD | 2700 milliwatts | 2700 milliwatts |